The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC ±20% , (60Hz) Supply Frequency 50 / 60Hz Power Consumption 5VA max @ 240V AC Settable Parameters: CT Primary Setting 5,10, 20, 30, 40, 50, 60, 75, 80, 100, 150, 200, 250, 300,400, 500, 600, 800, 1000,1200, 1500, 1600, 2000, 2500, 3000, 4000 CT Secondary Setting 5A Fixed, Environmental Specifications: Temperature Operating: -10 to +55C (14 to 131F) Storage: -20 to +75C (-4 to 167F) Humidity (non-condensing) Upto 95% RH Digital Ammeter MA12-110-CU is panel mount Size 48 x 96mm
Automation24, Inc. | |
---|---|
Product Category | Digital Ammeters |
Product Name | Digital ammeter Selec MA12-110-CU |
Form Factor | Panel mounting |