Sensor reflectors for use with XU series photoelectric sensors.
Shape = Rectangular
For Use With = XUJ Photo Electric Sensor
Length = 82.55mm
Width = 38.1mm
Dimensions = 3.25 x 1.5 in
RS Components, Ltd. | |
---|---|
Product Category | Reflectors |
Product Number | 8163777 |