Reflector 41° ~ 64° Wide Round, 74mm
The LENINA series of LED reflector assemblies from LEDil, provide uniform light from a single LED light source. The LENINA reflector assemblies form part of a larger system that provides a wide variety of possibilities. A LENA adaptor base can be clipped onto the reflector allows them to be screwed onto the PCB. There is also a range of different LENINA bases that can be used with the reflector assemblies. Made using aluminium coated PC, the LENINA reflectors can operate to high temperatures. Some reflector assemblies also include a sub-lens for a diffused beam pattern. LENINA LED reflectors offer a range of beam types from a spot to extra wide angle. They are ideal for applications requiring directional light including: replacement of halogen and incandescent lamps and spotlights for use in retail lighting, office lighting, restaurant lighting and museums.
Series = Lenina
Beam Angle = 46°
Dimensions = 74 (Dia.) x 40mm
For Use With = Citizen CLL04x/CLU044, Cree CXA30, Cree CXB30
Diameter = 74mm
Height = 40mm
Ledil Secondary Optics - LED Lighting System Components - LED Reflectors
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Reflectors | Reflectors |
Product Number | 711-1341-ND | 8892264 |
Product Name | Reflectors |