Bulb with enclosed reflector and GU10 base. Compact and easy to install. Used for general lighting of living areas, bars, hotels etc.
Reflector Type = Aluminium
Wattage = 75 W
Voltage Rating = 230 V
Beam Angle = 25°
Lamp Base = GU10
Diameter = 63mm
Colour Temperature = 3000K
Life Hours = 8000h
EU Energy Efficiency Rating = D
RS Components, Ltd. | |
---|---|
Product Category | Halogen Lamps |
Product Number | 499122 |
Base Type | GU10 |