Dichroic halogen lamps and capsules. Open or closed face available:. Open = 171-7125, 171-7131, 171-7153, 171-7169, 171-7175. Closed: 171-2956, 171-2940, 171-2934, 171-2928. .
Reflector Type = MR11
Wattage = 35 W
Voltage Rating = 12 V
Beam Angle = 20°
Lamp Base = GU4
Diameter = 35mm
Low Voltage = Yes
ANSI Code = FTF
Life Hours = 2000h
RS Components, Ltd. | |
---|---|
Product Category | Halogen Lamps |
Product Number | 1717131 |
Base Type | GU4 |