Ushio America, Inc. EmArc® Enhanced Metal Arc Lamp SMR-75/D1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
EmArc® Enhanced Metal Arc Lamp - SMR-75/D1 - Ushio America, Inc.
Cypress, CA, USA
EmArc® Enhanced Metal Arc Lamp
SMR-75/D1
EmArc® Enhanced Metal Arc Lamp SMR-75/D1
For over 50 years USHIO has been developing advanced lighting technologies for the world. Now there is EmArc® 75W – a new and exciting advancement in the world of light. A 75W compact package with precise and powerful light. EmArc® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology equates to a critical blending of rare gas and metal additives to derive, in a single source, many of the key properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features that offer advantages to an array of uses for imaging, fiber optic and other important optical applications. EmArc® lamps have geometric designs which enable alignment in dichroic visible light or UV specific coated reflectors facilitating use in numerous applications like lighting for minimally invasive surgery, curing of light sensitive resins and adhesives and, dental whitening procedures. EmArc® versatility enables its use in a number of entertainment applications including searchlights, follow spots, special effects and automated fixtures. EmArc® lamps are comparable to metal halide sources in luminous efficacy, but with 2 times to 5 times the life. EmArc® lamps have very small arc gap sizes and have more than 2 times the luminous efficacy of xenon lamps. EmArc® technology differentiates itself as a new family of discharge lamps. Features & Benefits Power range from 50-75 watts – Versatility/power tenability Small arc gap size to 1.2mm – Highly effective optical collectioncapability Unique hybrid gas discharge technology – 1,000 hours of life provides staying power over other conventional gas discharge sources. – No high internal pressure when cold Special, rugged, compact, 48mm ø elliptical reflector design – Very high light path efficiencies for small diameter fiber-optic bundle applications – Highly durable Precise filling control, electrode design and tight manufacturing tolerances with tipless arc tube construction – Tightly confined and stable plasma discharge, long life – Minimal color temperature drift over life – Better optical control, no shadowing EmArc® DC technology – Enables operation on lower cost DC power supplies reducing OEM system design costs High correlated color temperature – White light for crisp imaging Unique chemistry – High efficacy nearly 2 times that of xenon sources USA engineered and manufactured – Dependability, accessibility & flexibility – Development and engineering support close to the customer 1,000 hours of life – 2 times to 4 times that of conventional AC short-arc metal halide or xenon sources EmArc® gas technology – No heat sinks, less IR and thermal loads to work around. Less strain on components. Simpler system design issues. Applications Industrial fiber optics / Borescopy Dental / Surgical vision Medical fiber optics Bio-technology Machine vision Microscopy UV curing Analytical

For over 50 years USHIO has been developing advanced lighting technologies for the world. Now there is EmArc® 75W – a new and exciting advancement in the world of light. A 75W compact package with precise and powerful light.

EmArc® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology equates to a critical blending of rare gas and metal additives to derive, in a single source, many of the key properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps.

EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features that offer advantages to an array of uses for imaging, fiber optic and other important optical applications.

EmArc® lamps have geometric designs which enable alignment in dichroic visible light or UV specific coated reflectors facilitating use in numerous applications like lighting for minimally invasive surgery, curing of light sensitive resins and adhesives and, dental whitening procedures. EmArc® versatility enables its use in a number of entertainment applications including searchlights, follow spots, special effects and automated fixtures.

EmArc® lamps are comparable to metal halide sources in luminous efficacy, but with 2 times to 5 times the life. EmArc® lamps have very small arc gap sizes and have more than 2 times the luminous efficacy of xenon lamps.

EmArc® technology differentiates itself as a new family of discharge lamps.

Features & Benefits

  • Power range from 50-75 watts
    – Versatility/power tenability
  • Small arc gap size to 1.2mm
    – Highly effective optical collectioncapability
  • Unique hybrid gas discharge technology
    – 1,000 hours of life provides staying power over other conventional gas discharge sources.
    – No high internal pressure when cold
  • Special, rugged, compact, 48mm Ø elliptical reflector design
    – Very high light path efficiencies for small diameter fiber-optic bundle applications
    – Highly durable
  • Precise filling control, electrode design and tight manufacturing tolerances with tipless arc tube construction
    – Tightly confined and stable plasma discharge, long life
    – Minimal color temperature drift over life
    – Better optical control, no shadowing
  • EmArc® DC technology
    – Enables operation on lower cost DC power supplies reducing OEM system design costs
  • High correlated color temperature
    – White light for crisp imaging
  • Unique chemistry
    – High efficacy nearly 2 times that of xenon sources
  • USA engineered and manufactured
    – Dependability, accessibility & flexibility
    – Development and engineering support close to the customer
  • 1,000 hours of life
    – 2 times to 4 times that of conventional AC short-arc metal halide or xenon sources
  • EmArc® gas technology
    – No heat sinks, less IR and thermal loads to work around. Less strain on components. Simpler system design issues.

Applications

  • Industrial fiber optics / Borescopy
  • Dental / Surgical vision
  • Medical fiber optics
  • Bio-technology
  • Machine vision
  • Microscopy
  • UV curing
  • Analytical
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category High Intensity Discharge Lamps
Product Number SMR-75/D1
Product Name EmArc® Enhanced Metal Arc Lamp
High Intensity Discharge Lamps EmArc® Technology
Features Reflector
Lamp Power 50 to 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1116504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 20 watts
View Details
Photoionization Detector Lamp -  - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
View Details
ANSI Coded Lamps - ANSI
Specs
Lamp Power 55 watts
Rated Average Life 12000 hours
Initial Lumens 4500 lm (358 cp)
View Details
Lamp - GY6335-2435XH - THHC Lighting
Specs
High Intensity Discharge Lamps Xenon
Base Type GY6.35
Lamp Power 35 watts
View Details