The Knightsbridge round LED bulkhead is 12 W, 4000K, with a 30000-hour life expectancy. This luminaire is made from a robust polycarbonate body with an opal lens, which ensures the optimal lumen output is reached. LED lighting is energy efficient coupled with low maintenance costs this bulkhead is the ideal replacement of traditional lighting bulkheads.
⢠Outdoor LED Bulkhead,⢠Opal diffuser,⢠Lumen Output: 1000 lm,⢠Non-Dimmable,⢠Energy Rating: A+,⢠Type of Protection: IP54
Type = Round Bulkhead
Shape = Round
Wattage = 12 W
Voltage Rating = 230 V
Lamp Type = LED
Lamp Supplied = Yes
Diffuser Type = Opal
Diffuser Colour = White
Light Output Colour = Cool White
Depth = 84 mm
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 1271295 |
Lamp Power | 12 watts |