This industrial halogen lamp provides the ideal solution for applications when it is not possible to place lamps close to the surface to be lit. Hinged version available. A handle is provided for directing and handling the lamp and a special grille improves visual comfort. The connection for the operating voltage is in the base of the lamp. Bench clamp, transformer and replacement bulbs available separately.
Lamp Type = Halogen
Voltage Rating = 24 V
Wattage = 60 W
IP Rating = IP65
Integral transformer = No
EU Energy Efficiency Rating = B
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 1758750 |
Lamp Power | 60 watts |