Cole-Parmer 22103-151030 - HyPURITY C18 Column - Length 150mm, 1.0mm ID, 3<mu>m particle size GO-01875-62

Suppliers

Company
Product
Description
Supplier Links
22103-151030 - HyPURITY C18 Column - Length 150mm, 1.0mm ID, 3<mu>m particle size - GO-01875-62 - Cole-Parmer
Vernon Hills, IL, United States
22103-151030 - HyPURITY C18 Column - Length 150mm, 1.0mm ID, 3<mu>m particle size
GO-01875-62
22103-151030 - HyPURITY C18 Column - Length 150mm, 1.0mm ID, 3<mu>m particle size GO-01875-62
• High purity silica provides excellent and reproducible results These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percent carbon: 13% USP Code: L1 Phase Code: 221

• High purity silica provides excellent and reproducible results
These C18 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C18 column contains the following phase specifications:|<ul><br><li>Pore size: 190<angstrom></li><br><li>Nominal surface area: 200m<sup>2</sup>/g</li><br><li>Percent carbon: 13%</li><br><li>USP Code: L1</li><br><li>Phase Code: 221</li><br></ul>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01875-62
Product Name 22103-151030 - HyPURITY C18 Column - Length 150mm, 1.0mm ID, 3<mu>m particle size
Inner Diameter 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 101.6 x 250 mm - 79525 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
3 mm Modular Column - 5041IV-05030-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41605-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details