Key Features
1. 650W Redundant-Cooling Power Supply
2. 8 x 3.5" SCA (Single Channel)
Ultra320/160 SCSI Hot-swappable
Drive Bays
3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)
4. 7x Full-height, Full-length
Expansion Slot
5. 100% Cooling Redundancy with
Adjustable Air Shroud
6. 2x Front USB Ports
7. Locking Side Panel & Bezel with Filter
8. Power Switch, Reset Switch &
6 LED Indicators
Supermicro Computer, Inc. | |
---|---|
Product Category | Industrial Chassis and Card Cages |
Product Number | SC743S1-650 / SC743S1-650B |
Product Name | SuperChassis |
Product Type | Chassis |
Mounting Style | Rack-mount |
Rack Height | 4U |