⢠Moving iron for AC current. ⢠Panel mounting. ⢠ABS & Polycarbonate enclosure. ⢠Case & Terminal protection material UL 94VO. ⢠1.5 Accuracy class. ⢠Operating temperature range -25ÌC - +50ÌC
Maximum Value = 40A
Current Type = AC
Moving Element = Moving Iron
Cutout Height = 46mm
Cutout Width = 46mm
Depth = 39mm
Meter Accuracy = ±1.5 %
Minimum Temperature = -25°C
Maximum Temperature = +50°C
Minimum Displayed Value = 0A
RS Components, Ltd. | |
---|---|
Product Category | Analog Ammeters |
Product Number | 9010330 |
Measurement Type | AC |