These Sigma Series of DE moving iron panel meters are housed in moulded polycarbonate cases and are suitable for the measurement of AC currents for a frequency range of 15-400Hz and voltages in the frequency range of 15-100Hz.
Available in variety of sizes for both Ammeters & Voltmeters. Scale interchangeability. Near linear scale. Glass filled polycarbonate housing. Knife edge pointer. Easily replace able glass and bezel
Maximum Value = 60A
Current Type = AC
Moving Element = Moving Iron
Cutout Height = 96mm
Cutout Width = 96mm
Depth = 62mm
Minimum Temperature = -10°C
Maximum Temperature = +55°C
Series = Sigma
Minimum Displayed Value = 0A
RS Components, Ltd. | |
---|---|
Product Category | Analog Ammeters |
Product Number | 8861939 |
Measurement Type | AC |