Simpson Electric Company Ammeter; 0 to 25 ACA; + 2%; 4-1/2 in.; 2%; 2.75 in.; 0.128 in.; -20 to degC 35078

Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Ammeter; 0 to 25 ACA; + 2%; 4-1/2 in.; 2%; 2.75 in.; 0.128 in.; -20 to degC
70209416
Ammeter; 0 to 25 ACA; + 2%; 4-1/2 in.; 2%; 2.75 in.; 0.128 in.; -20 to degC 70209416
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Features:

  • Clear Acrylic Window for Wide Angle Visibility
  • Rugged Black Plastic Case
  • Black Spade Pointer for Easy Distant Reading
  • Optional Behind-Panel Mounting Bezel Kit
    Specifications:
  • Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
  • Tracking: ±3%
  • Response Time: 1.5 Seconds Maximum
  • Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Ammeters
Product Number 70209416
Product Name Ammeter; 0 to 25 ACA; + 2%; 4-1/2 in.; 2%; 2.75 in.; 0.128 in.; -20 to degC
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EE9630-000 - TE Connectivity
Specs
Form Factor Rack mount
Phase Single Phase
View Details
 - 9145405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Operating Temp -25 to 40 C (-13 to 104 F)
View Details
Presentor - Industrial Series Analogue Meter - 29WF - Sifam
Specs
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
View Details