Solid-sate timer delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control panels.
⢠Single mode function (ON delay). ⢠Slim design, 17.5 mm width. ⢠Fast wiring due to push in plug technology. ⢠Relay output. ⢠24-240 V ac/dc supply voltage. ⢠DIN Rail mounting
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 4
Series = H3DT
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A
RS Components, Ltd. | |
---|---|
Product Category | Time Delay Relays |
Product Number | 1066239 |
Timer Type | ON-Delay |
Function Type | Single Function |
Minimum | 0.1000 seconds |