Miniature timers with multiple time ranges and operating modes.
⢠8 or 14-pin models available. ⢠Multiple operating modes. ⢠Black design. ⢠Power supply terminals on top and contact output terminals on bottom. ⢠Pin configuration compatible with MY power relay. ⢠Wide supply voltage range. ⢠Plug-in terminal
Supply Voltage = 24 V ac
Time Range = 0.1 s - 10 min
Mode of Operation = Delay ON, Flicker OFF Start, Flicker ON Start
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 8
Series = H3YN
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = 4NO/4NC
RS Components, Ltd. | |
---|---|
Product Category | Time Delay Relays |
Product Number | 1066261 |
Time Ranges | Minutes, Seconds |
Timer Type | Delay ON, Flicker OFF Start, Flicker ON Start |
Function Type | Multi-function |
Minimum | 0.1000 seconds |