Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable
Specifications:
Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 MΩ, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin.
Features:
DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
Product Number | 1885-1509-ND | GT3F-2EAF20 | 70175017 |
Product Name | Time Delay Relays | Time Delay Relays | Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 3A;Ctrl-V 100-240AC;Socket Mnt;Screw |
Time Ranges | 0.1 Sec ~ 600 Sec | 0.1 Sec ~ 600 Sec | |
Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | Socket or Plug-in Style |
Timer Type | Off-Delay | Off-Delay | Off-Delay |
Function Type | Single Function | ||
Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | Double Pole, Double Throw (DPDT) |