On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount
Features:
DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
Product Number | A104677-ND | 7012PA | 70132274 |
Product Name | Time Delay Relays | Time Delay Relays | Relay;Electropneumatic;Timing;On Delay;DPDT;Ctrl-V 125DC;0.1-1 sec. |
Time Ranges | 0.1 Sec ~ 1 Sec | 0.1 Sec ~ 1 Sec | |
Mounting | Panel | Panel; Panel Mount | Panel |
Timer Type | ON-Delay | ON-Delay | ON-Delay |
Function Type | Single Function | ||
Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | Double Pole, Double Throw (DPDT) |