Relay;E-Mech;Timing;
Allied Electronics, Inc. | |
---|---|
Product Category | Time Delay Relays |
Product Number | 70200099 |
Product Name | Relay;E-Mech;Timing;On Delay;SPST-NO;Cur-Rtg 3A;Ctrl-V 115AC/DC;Vol-Rtg 115AC |
Mounting | Panel |
Approvals / Ratings | UL, CSA |
Timer Type | ON-Delay |
Minimum | 2 seconds |
Maximum | 0.0833 to ? hours |