Snap-on UL approved, Nylon 6, orange cable markers. These clip-on cable markers can be used with different diameter cables and are easy to assembly as they can be applied before or after the wire has been connected, thanks to their fast Snap-On installation. The cable markers come with a clear and long lasting printing, which will not fade away easily.
UL approved. One size MB cable marker is suitable for different cable diameters. Fast, snap-on installation. High quality hot-foil stamped
Affixing Method = Snap On
Minimum Cable Diameter = 3mm
Maximum Cable Diameter = 3.4mm
Colour = Black on Orange
Length = 4mm
Quantity = 100
Material = Nylon 6
Cable Diameter Range = 3 - 3.4mm
Standards Met = RoHS Compliant, UL
RS Components, Ltd. | |
---|---|
Product Category | Wire Markers and Cable Markers |
Product Number | 8121385 |
Material | Polyamide / Nylon®; Nylon 6 |