HellermannTyton Wire Marker, Tie-On Plate, 63X9Mm, Pk100; Legend Hellermanntyton 151-41219

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6868625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Identification ties and plates for marking cable bundles. Features and benefits. • Fast identification of cables and electrical harnesses. • Fixed using cable ties . • Halogen free. • Can be used with Ovalgrip markers or branded/marked by hand Affixing Method = Tie Legend = -0 Minimum Cable Diameter = 2.5mm Maximum Cable Diameter = 6mm Colour = Natural Length = 63mm Width = 9 mm Quantity = 100 Material = Nylon 66 Minimum Operating Temperature = -40°C

Identification ties and plates for marking cable bundles.
Features and benefits. • Fast identification of cables and electrical harnesses. • Fixed using cable ties . • Halogen free. • Can be used with Ovalgrip markers or branded/marked by hand
Affixing Method = Tie
Legend = -0
Minimum Cable Diameter = 2.5mm
Maximum Cable Diameter = 6mm
Colour = Natural
Length = 63mm
Width = 9 mm
Quantity = 100
Material = Nylon 66
Minimum Operating Temperature = -40°C

Supplier's Site
 - 446879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Identification ties and plates for marking cable bundles. Features and benefits. • Fast identification of cables and electrical harnesses. • Fixed using cable ties . • Halogen free. • Can be used with Ovalgrip markers or branded/marked by hand Affixing Method = Tie Legend = -0 Minimum Cable Diameter = 2.5mm Maximum Cable Diameter = 6mm Colour = Natural Length = 63mm Width = 6.4 mm Quantity = 100 Material = Nylon 66 Minimum Operating Temperature = -40°C

Identification ties and plates for marking cable bundles.
Features and benefits. • Fast identification of cables and electrical harnesses. • Fixed using cable ties . • Halogen free. • Can be used with Ovalgrip markers or branded/marked by hand
Affixing Method = Tie
Legend = -0
Minimum Cable Diameter = 2.5mm
Maximum Cable Diameter = 6mm
Colour = Natural
Length = 63mm
Width = 6.4 mm
Quantity = 100
Material = Nylon 66
Minimum Operating Temperature = -40°C

Supplier's Site
Wire Marker, Tie-On Plate, 63X9Mm, Pk100; Legend Hellermanntyton - 53R1894 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Tie-On Plate, 63X9Mm, Pk100; Legend Hellermanntyton
53R1894
Wire Marker, Tie-On Plate, 63X9Mm, Pk100; Legend Hellermanntyton 53R1894
WIRE MARKER, TIE-ON PLATE, 63X9MM, PK100; Legend:Blank; Legend Colour:-; Marker Colour:Natural; Marker Material:Nylon 6.6 (Polyamide 6.6); Marker Dimensions:9mm x 63mm; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:-; RoHS Compliant: Yes

WIRE MARKER, TIE-ON PLATE, 63X9MM, PK100; Legend:Blank; Legend Colour:-; Marker Colour:Natural; Marker Material:Nylon 6.6 (Polyamide 6.6); Marker Dimensions:9mm x 63mm; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 6868625 53R1894
Product Name Wire Marker, Tie-On Plate, 63X9Mm, Pk100; Legend Hellermanntyton
Material Polyamide / Nylon®; Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

 - 233459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rectangular Cable Clip
Diameter 1.047 inch (26.6 mm)
Material PE
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable marker - UC-WMT (23X4) CUS - 0824838 -  - PHOENIX CONTACT USA
Specs
Material Polyamide / Nylon®; PA
Diameter 0.059 to 1.378 inch (1.5 to 35 mm)
Operating Temperature 40 to 120 C (104 to 248 F)
View Details