These Slide on PVC yellow cable marker are made of the finest soft grade, strong durable PVC, that will resist oil, grease and other material erosion. The EC-1 type cable markers feature high quality flexible interior, to fit cables range from 2.0 to 3.20mm. These slide on PVC cable markers have a bold black print on yellow body.
Made of finest PVC. Oil and grease resistant. Maximum temperature 85°C. Delivered in a Roll
Affixing Method = Slide On
Legend = C
Minimum Cable Diameter = 3mm
Maximum Cable Diameter = 4.2mm
Colour = Black on Yellow
Length = 4mm
Quantity = 1000
Material = PVC
Maximum Operating Temperature = +85°C
Resistant To = Greases, Oils
RS Components, Ltd. | |
---|---|
Product Category | Wire Markers and Cable Markers |
Product Number | 8120843 |
Material | PVC; PVC |