This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
This series of BEARHUG locknuts brings together the prevailing torque principle, especially its ability to dampen shock and vibration, the all inch design retaining nut of the NI series especially with the National Fine Thread Series with 16 threads per inch, and the precision of the WHITTET-HIGGINS BEARHUG products. It is ideal for applications where the assembly will perform in difficult conditions such as mining and construction equipmen
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts with a compression collar is fully interchangeable with the metric locknut made in accordance with ISO standard 2982 and usually identified with the KM prefix. All measurements are in millimeter
This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component for precision bearing and power transmission assemblies.
Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | Whittet-Higgins Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts | Precision Locknuts |
Product Number | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug | Bearhug |
Product Name | BHI-11 | BM-30 | BH-36 | BM-09 | BM-07 | BM-28 | BH-14 | BM-08 | BH-32 | BHI-09 | BM-33 | BH-08 | BH-19 | BM-056 | BHI-17 | BM-25 | BHI-03 | BM-06 | BH-30 | BH-13 | BM-19 | BM-40 | BHI-13 | BH-16 | BHI-08 | BM-00 | BH-10 | BH-09 | BH-40 | BM-31 | BM-10 | BH-15 | BH-21 | BM-34 | BM-13 | BM-20 | BM-22 | BM-15 | BM-27 | BM-03 | BH-22 | BHI-16 | BM-17 | BH-17 | BM-29 | BH-06 | BH-04 | BH-03 | BH-38 | BHI-02 | BM-02 | BHI-04 | BH-18 | BHI-14 | BM-24 | BM-04 | BM-064 | BHI-10 | BM-14 | BM-38 | BHI-18 | BM-11 | BM-36 | BH-00 | BH-11 | BH-24 | BH-07 | BM-32 | BM-26 | BH-12 | BM-21 | BM-044 | BHI-12 | BM-12 | BHI-06 | BHI-05 | BH-02 | BH-28 | BHI-15 | BM-23 | BH-20 | BH-26 | BH-05 | BM-05 | BM-01 | BH-34 | BHI-07 | BH-01 | BHI-01 | BM-16 | BM-18 | BH-065 |
Design Units | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English; Metric (optional feature) | English (optional feature); Metric | English (optional feature); Metric | English; Metric (optional feature) |
Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut | Bearing Locknut |
Bearing Bore Size | 55mm | 150 | 180mm | 45 | 35 | 140 | 70mm | 40 | 160mm | 45mm | 165 | 40mm | 95mm | 28 | 85mm | 125 | 17mm | 30 | 150mm | 65mm | 95 | 200 | 65mm | 80mm | 40mm | 10 | 50mm | 45mm | 200mm | 155 | 50 | 75mm | 105mm | 170 | 65 | 100 | 110 | 75 | 135 | 17 | 110mm | 80mm | 85 | 85mm | 145 | 30mm | 20mm | 17mm | 190mm | 15mm | 15 | 20mm | 90mm | 70mm | 120 | 20 | 32 | 50mm | 70 | 190 | 90mm | 55 | 180 | 10mm | 55mm | 120mm | 35mm | 160 | 130 | 60mm | 105 | 22 | 60mm | 60 | 30mm | 25mm | 15mm | 140mm | 75mm | 115 | 100mm | 130mm | 25mm | 25 | 12 | 170mm | 35mm | 12mm | 12mm | 80 | 90 | 32.5mm |
Assembly | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots | Slots |
Locking Style | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring | Resilient Ring |