Taper Line, Inc. Datasheets for Precision Locknuts

Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles.
Precision Locknuts: Learn more

Product Name Notes
Heavy Duty Inch and Metric Locknuts should be utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials. Available with...
Heavy Duty Inch and Metric Locknuts should be utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials
Heavy Duty Inch Locknuts are utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials. Available with Left-hand Threads Available...
Heavy Duty Inch Locknuts should be utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials. Available with Left-hand Threads...
All Ball Screw Nuts are thicker to handle increased thrust loads. All Locknut threads are Class 3B. All parts complete with locking screws. Left hand threads available and stainless steel...
Face Lock Screws may extend beyond locking face. For precision applications locknut sizes 00 thru 40 available with ground bearing face. Class 4H Threads
Locknuts are furnished with both Spanner Slot & Holes. Face Lock Screws may extend beyond locking face. For precision applications locknut sizes 00 thru 40 available with ground bearing face.
Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included