Waytek, Inc. WG10-9 Automotive Primary Wire, GPT Standard Wall, 10 Ga., White WG10-9

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-9 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through Corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temp rating: -40°F (-40°C) to 185°F (85°C) Approx. Weight, Lbs. Per 1000': 39 Typical stranding: 19/23 Nominal O.D. in. (mm): 0.174 (4.45) Custom printing or striping available 60VDC *2,000 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG10-9 Automotive Primary Wire, GPT Standard Wall, 10 Ga., White - WG10-9 - Waytek, Inc.
Chanhassen, MN, United States
WG10-9 Automotive Primary Wire, GPT Standard Wall, 10 Ga., White
WG10-9
WG10-9 Automotive Primary Wire, GPT Standard Wall, 10 Ga., White WG10-9
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-9 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through Corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temp rating: -40°F (-40°C) to 185°F (85°C) Approx. Weight, Lbs. Per 1000': 39 Typical stranding: 19/23 Nominal O.D. in. (mm): 0.174 (4.45) Custom printing or striping available 60VDC *2,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 500', 1000', 2000'*
Drums available. Call 1-800-328-2724 for details!

  • WG10-9 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Smooth jacket surface ideal for pulling through Corrugated loom or conduit
  • SAEJ1128-GPT
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temp rating: -40°F (-40°C) to 185°F (85°C)
  • Approx. Weight, Lbs. Per 1000': 39
  • Typical stranding: 19/23
  • Nominal O.D. in. (mm): 0.174 (4.45)
  • Custom printing or striping available
  • 60VDC
  • *2,000 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG10-9
Product Name WG10-9 Automotive Primary Wire, GPT Standard Wall, 10 Ga., White
Standards / Approvals REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WT14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors - WT14-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS; REACH Compliant
Number of Conductors 6 #
View Details
WG18-7-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Violet - WG18-7-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Standard Wall PVC
North American 18 AWG
View Details
SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black - WB6-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation PVC Insulated
North American 6 AWG
View Details
WG14-15-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Green - WG14-15-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Standard Wall PVC
North American 14 AWG
View Details