Waytek, Inc. WG14-5-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Green WG14-5-100

Description
Image represents jacket color and is not indicative of wire Gauge WG14-5-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through Corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temp rating: -40°F (-40°C) to 176°F (80°C) Approx. Weight, Lbs. Per 1000': 16 Typical stranding: 19/27 Nominal O.D. in. (mm): 0.117 (2.97) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG14-5-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Green - WG14-5-100 - Waytek, Inc.
Chanhassen, MN, United States
WG14-5-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Green
WG14-5-100
WG14-5-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Green WG14-5-100
Image represents jacket color and is not indicative of wire Gauge WG14-5-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through Corrugated loom or conduit SAEJ1128-GPT Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temp rating: -40°F (-40°C) to 176°F (80°C) Approx. Weight, Lbs. Per 1000': 16 Typical stranding: 19/27 Nominal O.D. in. (mm): 0.117 (2.97) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-5
  • Image represents jacket color and is not indicative of wire Gauge
  • WG14-5-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Smooth jacket surface ideal for pulling through Corrugated loom or conduit
  • SAEJ1128-GPT
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temp rating: -40°F (-40°C) to 176°F (80°C)
  • Approx. Weight, Lbs. Per 1000': 16
  • Typical stranding: 19/27
  • Nominal O.D. in. (mm): 0.117 (2.97)
  • Custom printing or striping available
  • 60VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG14-5
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG14-5-100
Product Name WG14-5-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Green
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WG18-0 Automotive Primary Wire, GPT Standard Wall, 18 Ga., Black - WG18-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Standard Wall PVC
North American 18 AWG
View Details
WG12-12-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Pink - WG12-12-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Standard Wall PVC
North American 12 AWG
View Details
Parallel Battery Cable WFV6-2, 6 Ga., 259/30 Stranding - WFV6-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation PVC Insulated
North American 6 AWG
View Details
WG18-3-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Orange - WG18-3-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Standard Wall PVC
North American 18 AWG
View Details