JUMO Process Control, Inc. 902520/10-572-1001-1/000

Description
For temperatures between -30 and +80 °C. For use in climate technology. Quick and easy assembly. Can be connected in 2, 3 or 4-conductor circuit. Protection rating IP20 for room resistance thermometer. Protection rating IP54 for room / external thermometer. Dimensions (IP20): 54 x 84 x 31 (IP54): 75 x 75 x 65 Sensor Type = PT100 Minimum Temperature Sensed = -30°C Maximum Temperature Sensed = +80°C Number Of Wires = 3 Accuracy = Class B Response Time = 10 ms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1584363 - RS Components, Ltd.
Corby, Northants, United Kingdom
For temperatures between -30 and +80 °C. For use in climate technology. Quick and easy assembly. Can be connected in 2, 3 or 4-conductor circuit. Protection rating IP20 for room resistance thermometer. Protection rating IP54 for room / external thermometer. Dimensions (IP20): 54 x 84 x 31 (IP54): 75 x 75 x 65 Sensor Type = PT100 Minimum Temperature Sensed = -30°C Maximum Temperature Sensed = +80°C Number Of Wires = 3 Accuracy = Class B Response Time = 10 ms

For temperatures between -30 and +80 °C. For use in climate technology. Quick and easy assembly. Can be connected in 2, 3 or 4-conductor circuit. Protection rating IP20 for room resistance thermometer. Protection rating IP54 for room / external thermometer. Dimensions (IP20): 54 x 84 x 31 (IP54): 75 x 75 x 65
Sensor Type = PT100
Minimum Temperature Sensed = -30°C
Maximum Temperature Sensed = +80°C
Number Of Wires = 3
Accuracy = Class B
Response Time = 10 ms

Supplier's Site
 - 5488269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ambient and external resistance probes for air conditioning applications. Pt 100 in ceramic DIN IEC 751 Class B, 2- or 3-wire fitting. Mainly used to measure temperature inside and outside. For temperatures of between -30 and +80 °C (200 °C). Versions with 4 - 20 mA measurement converter are also available. Sensor Type = PT100 Minimum Temperature Sensed = -30°C Maximum Temperature Sensed = +80°C Number Of Wires = 3 Accuracy = Class B

Ambient and external resistance probes for air conditioning applications. Pt 100 in ceramic DIN IEC 751 Class B, 2- or 3-wire fitting. Mainly used to measure temperature inside and outside. For temperatures of between -30 and +80 °C (200 °C). Versions with 4 - 20 mA measurement converter are also available.
Sensor Type = PT100
Minimum Temperature Sensed = -30°C
Maximum Temperature Sensed = +80°C
Number Of Wires = 3
Accuracy = Class B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 1584363
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Platinum RTD Sensors - PPG102JB - Littelfuse, Inc.
Specs
Operating Temperature -94 to 932 F (-70 to 500 C)
Nominal Resistance 1000 R0 @ 0° C
Coefficient of Resistance 3850.000000 Alpha / °C
View Details
2 suppliers
Extremely High Platinum RTD Sensor - 1000 °C Series - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -94 to 1832 F (-70 to 1000 C)
Technology Wire Wound; (Platinum)
Length 0.1516 inch (3.85 mm)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details