The FT110 is an extremely small, accurate and reliable flush diaphragm pressure
transducer. Rugged, long-lived, robust bonded foil strain gage technology is
employed to provide static and dynamic pressure measurement. Additionally, the
unit provides a low sensitivity to shock and vibration, infinite resolution, and
excellent transient response times through a wide temperature range.
The standard unit provides a 1-2 mV/V output. As with all of STI’s products, this
unit offers many mechanical adaptations which compliment STI’s “Application-
Solutions” to meet the demands of today’s marketplace. The brief specifications
listed on the back are but a few of the more important parameters of interest.
Make sure to contact the sales office closest to you for further definition.
Stellar Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | FT110-5000 |
Product Name | FT110 Series - Miniature Flush Diaphragm Pressure Transducers |
Device Category | Sensor or Transducer |
Sensor Technology | Mechanical Deflection; Strain Gauge |
Measurement Type | Absolute (optional feature); Gauge; Sealed (optional feature) |
Media | Liquid; Gas |