The Series GT100 is a reliable rugged pressure transducer, with a
high frequency response, for measuring dynamic and static
pressures. The major design feature is a fully cleanable pressure
cavity with replaceable stainless steel diaphragms. Other features of
design include long term stability, low sensitivity to shock, vibration
and thermal shock, excellent response to transient pressures, infinite
resolution and built in over-pressure protection.
Stellar Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | GT100-200G |
Product Name | GT100 Series - Aerospace Pressure Transducers |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge |
Measurement Type | Gauge |
Media | Liquid; Gas |