This range of IFM electronic pressure sensors are suitable for the detection of relative pressure liquids and gases of the fluid group 2 (according to Article 9 of the Pressure Equipment Directive). The sensors are available with different pressure ratings and measuring ranges to suit a number of industrial applications.
IP 67 / IP 69K. Analogue output. 0-10 V analogue. Reverse polarity protection . Overload Protection. Short-circuit proof
Pressure Reading Type = Relative
Minimum Pressure Reading = 0bar
Maximum Pressure Reading = 40bar
Accuracy = ±0.5 %
Output Type = Analogue
Media Measured = Gas, Liquid
Process Connection = G1/4
Electrical Connection = M12 Connector
Analogue Output = 4 - 20 mA
Response Time = 1 ms
ifm electronic gmbh | RS Components, Ltd. | |
---|---|---|
Product Category | Pressure Transmitters | Pressure Sensors |
Product Number | PT5443 | 8353905 |
Product Name | Pressure transmitter | |
Signal Output | Analog Voltage; Analog Current; analogue signal | Analog Current; Analogue |
Pressure Measurement | Gauge; Vacuum | |
Media | Liquid; Gas | Gas; Gas, Liquid |
Working Pressure Range | 0.0 to 580 psi (0.0 to 408 m H2O) | 0.0 to 580 psi (0.0 to 408 m H2O) |
Operating Temperature | -40 to 194 F (-40 to 90 C) |