One piece stainless steel body. Multipurpose, high performance. Temperature compensated, strain gauge technology. +/- 0.25% accuracy. -40 to + 100/125°C transmitter/ transducer range. 2x rated overpressure up to 250mbar
Pressure Reading Type = Absolute
Minimum Pressure Reading = 0mbar
Maximum Pressure Reading = 1000mbar
Accuracy = <±0.5 %
Output Type = Current
Media Measured = Oil, Water
Process Connection = BSP 1/4
Analogue Output = 4 - 20 mA
Electrical Connection = DIN 43650 Connector
Maximum Current = 28 mA
RS Components, Ltd. | |
---|---|
Product Category | Pressure Sensors |
Product Number | 8285704 |
Device Category | Sensor |
Measurement Type | Absolute |
Media | Liquid; Oil, Water |
Signal Output | Analog Current; Current |