RS Pro IWPT series wireless pressure transducer is an effective replacement to a traditionally wired pressure transducer in inaccessible and expensive installation environments. It is easily paired to the compatible RS Pro IWR family of wireless receivers, thus offering a plug and play solution to your pressure measurement applications. The instrument uses a piezoresistive ceramic sensor mounted within a stainless steel housing giving excellent media compatibility for the harshest of applications.
Pressure ranges from -1 to +400 bar gauge. Up to 750 m line-of-site range (depending on receiver). Piezoresistive thick film ceramic sensor with stainless steel body. Five-year battery life at 10 second transmission update rate. Simple DIL switch pairing with receiver. User-selectable transmission update rates. User-selectable 1 to 5 V or 4 to 20 mA receiver outputs. Receiver clean contacts provide process alarm functions
Pressure Reading Type = Gauge
Minimum Pressure Reading = 0bar
Maximum Pressure Reading = 400bar
Accuracy = ±0.25 %
Output Type = Analogue
Media Measured = Liquid -20
Process Connection = G1/4
Analogue Output = 0 - 5 V, 4 - 20 mA
Electrical Connection = Battery
Housing Material = Stainless Steel
RS Components, Ltd. | |
---|---|
Product Category | Pressure Sensors |
Product Number | 1235242 |
Device Category | Sensor |
Measurement Type | Gauge |
Media | Liquid -20 |
Signal Output | Analog Voltage; Analog Current; Analogue |