ifm electronic PN 2xxx series pressure sensors offers a flexible design that allows the sensor to rotate in any direction once fitted. With selectable dual switched NC/NO outputs or a single switched output and a scalable analogue output. The PN pressure sensors continuously evaluate and show system pressure on a large bright 4-digit alphanumeric display. The display can be switched from the indication of red to an alternating indication of red - green, highlighting switching states.
Features And Benefits
Pressure Reading Type = Relative
Minimum Pressure Reading = 0bar
Maximum Pressure Reading = 600bar
Accuracy = ±0.4 %
Output Type = 2NO/NC Programmable, Analogue, NPN, PNP
Media Measured = Fluid
Process Connection = G1/4
Analogue Output = 0 - 10 V, 4 - 20 mA
Electrical Connection = M12 Connector
Response Time = 1.5 (Minimum Switching Output) ms, 3 (Maximum Analogue Output) ms
ifm electronic gmbh | RS Components, Ltd. | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | PN2560 | 1251314 |
Product Name | Pressure sensor with display | |
Device Category | Sensor | Sensor |
Sensor Technology | Thin Film | |
Measurement Type | Gauge; Vacuum | Relative |
Media | Liquid; Gas | Fluid |
Display Type | Digital Numerical Display |