The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate datasheet VT1000. Both stainless steel and titanium construction are available.
PMC Engineering LLC | |
---|---|
Product Category | Pressure Sensors |
Product Number | DP1000 Series |
Product Name | Differential Pressure Transmitters |
Device Category | Sensor |
Measurement Type | Absolute (optional feature); Differential; Gauge (optional feature) |
Media | Liquid |
Signal Output | Analog Voltage; Analog Current |