• 0.25% Accuracy
• NEMA-4/IP65 Rating
• Wet/Wet Corrosive Environments
• Ideal for Pressure Drop Across Filters
OMEGA Engineering, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | PX2300 |
Product Name | Low Differential Pressure Transducer |
Device Category | Sensor or Transducer |
Measurement Type | Differential; Negative Pressure |
Media | Liquid; Gas; Handles Hazardous Materials |
Signal Output | Analog Current |