Honeywell Basic Board Mount Pressure Sensors, TBP Series, Compensated/Unamplif
These unamplified and temperature-compensa
The TBP Series is often ideal for those customers who want to do their own amplification in order to make use of the maximum resolution of the bare sensor output, leveraging any algorithm needed for the application.
They are available with several package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications.
The TBP Series measures gage pressures. Gage pressure sensors are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere.
They are intended for use with Non-corrosive, non-ionic gases, such as air and other dry gasses, and for Non-corrosive, nonionic liquids when the silicone gel coating option is selected.
All products are designed and manufactured according to ISO 9001.
Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.13" (3.18mm) Tube 0 mV ~ 27.5 mV (5V) 6-SMD, No Lead, Top Port
PRESSURE SENSOR, 30PSI, AXIAL BARBLESS; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:600µA; Product Range:TBP Series RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | TBPLLNN030PGUCV | 480-5847-ND | 38X5833 |
Product Name | Basic TBP Series, Compensated/Unamplified, gage, leadless SMT LN: single axial barbless port, no gel coating, 0 psi to 30 psi | Pressure Sensors, Transducers | Pressure Sensor, 30Psi, Axial Barbless; Operating Pressure Max Honeywell |
Device Category | Sensor | Sensor | Sensor; Sensor or Transducer |
Sensor Technology | Semiconductor Piezoresistive | ||
Measurement Type | Absolute; Gauge | Gauge | Gauge; Gauge |
Media | Liquid; Gas | ||
Features | Temperature Compensated | Temperature Compensated |