Amphenol Corporation Sensors, Transducers - Pressure Sensors, Transducers - Industrial P51-100-S-A-P-4.5OVP-000-000

Description
SENSOR 100PSI 1/4-18NPT .5-4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
P51-100-S-A-P-4.5OVP-000-000
Sensors, Transducers - Pressure Sensors, Transducers - Industrial P51-100-S-A-P-4.5OVP-000-000
SENSOR 100PSI 1/4-18NPT .5-4.5V

SENSOR 100PSI 1/4-18NPT .5-4.5V

Supplier's Site
Pressure Sensor, 100Psi, Volt, 1/4 Npt; Operating Pressure Max Amphenol Ssi Technologies - 32AH8847 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, Volt, 1/4 Npt; Operating Pressure Max Amphenol Ssi Technologies
32AH8847
Pressure Sensor, 100Psi, Volt, 1/4 Npt; Operating Pressure Max Amphenol Ssi Technologies 32AH8847
PRESSURE SENSOR, 100PSI, VOLT, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5V; Port Style:1/4" NPT; Supply Current:-; Product Range:MediaSensor P51 Series RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, VOLT, 1/4" NPT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5V; Port Style:1/4" NPT; Supply Current:-; Product Range:MediaSensor P51 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number P51-100-S-A-P-4.5OVP-000-000 32AH8847
Product Name Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 100Psi, Volt, 1/4 Npt; Operating Pressure Max Amphenol Ssi Technologies
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Explosionproof Electric Sensors and Switches, ExCos/ExBin Range -  - Rotork plc
Specs
Pressure Measurement Gauge
Material Gas
Working Pressure Range 1.09 psi (0.7656 m H2O)
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP31-M10S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details