The Model A-105 gauge pressure transducers are manufactured with a unitized 17-4 PH stainless steel, wetted diaphragm. The advantage of this type of design is that a thin diaphragm and heavy sidewalls are made from one piece of stainless steel. This unitized diaphragm is rugged, but at the same time, can be made thin enough to measure low pressures. Available pressure ranges span from 100 psig to 15,000 psig. These models can be used in corrosive fluid environments. The Model A-105 has welded electrical connectors as an integral part of the transducer body and recommended for applications involving rough handling, or where an all-welded, stainless steel transducer is required. All units have four (4) active bonded strain gauges arranged in a Wheatstone-bridge configuration.
SENSOR, PRESSURE, 2000PSI, 7/16"-20 UNF; Operating Pressure Max:2000psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:7/16" - 20 UNF; Supply Current:-; Product Range:A-105 Series
Honeywell Test & Measurement | Newark, An Avnet Company | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | 060-0287-15G | 29T6062 |
Product Name | Model A-105 Flush Diaphragm Pressure Transducer; 100 psi to 15,000 psi; Flush-Mount Design; 17-4 PH Stainless Steel, Wetted Material; Miniature Footprint; 0.50 % Accuracy | Sensor, Pressure, 2000Psi, 7/16-20 Unf; Operating Pressure Max Honeywell |
Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |
Sensor Technology | Strain Gauge | |
Measurement Type | Gauge | Gauge; Gauge |
Media | Liquid; Gas |