The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.
The MLH Series has six standard output options:
Value to Customers
SENSOR AMP 200PSI 4-20MA OUT
SENSOR AMP 200PSI 4-20MA OUT
Honeywell Sensing & IoT | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Transmitters |
Product Number | MLH200PGB01B | 480-2584-ND | MLH200PGB01B | 96AJ2196 |
Product Name | MLH Series Heavy Duty Pressure Transducer, vented gage (relative), amplified, 0 psi to 200 psi, 1/4-18 NPT port style, 4 mA to 20 mA output type, Metri-Pack 150 termination type | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial | Pressure Transducers Honeywell |
Device Category | Sensor or Transducer | Sensor | Sensor | |
Sensor Technology | Mechanical Deflection | |||
Measurement Type | Absolute; Gauge | Gauge | Gauge | |
Media | Liquid; Gas | |||
Signal Output | Analog Current | Analog Current | Analog Current; Analog Current |