Honeywell Sensing & IoT PX3 Series Heavy Duty Pressure Transducer, sealed gage, 0 psi to 200 psi, 4.75 V to 5.25 V input, ratiometric: 5.0 Vdc to 4.5 Vdc output, 1/4-18 NPT, Metri-Pack 150, Standard (UL V-0), list price: $24 PX3AN1BH200PSAAX

Description
*Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error Band (TEB) ±1.0 %FSS from -20°C to 85°C: Provides the most comprehensive, clear and meaningful indication of the sensor's true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. High insulation resistance and dielectric strength: Protects the user and sensor in high over-voltage situations, and ensures that the device is compliant with industry standards. High EMC performance: Operates reliably in the presence of electro-magnetic fields, such as near wireless signals, RF communication, and electrical devices. High external freeze/thaw resistance: Survives exposure to frost, commonly found in refrigeration systems. Reduced current consumption: Helps to reduce energy costs, and enhances product life if used in battery driven systems. Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell's SPT Series. Differentiation Optional diagnostics mode: Beneficial in applications where the sensor functionality and the need to know internal or external failure modes is critical. Great customer value: Multiple configuration possibilities provide flexibility of use in the application with no upfront NRE or tooling charges. Durable: Provides the tough environmental specifications needed, including insulation resistance and dielectric strength, external freeze-thaw resistance, and EMC performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PX3 Series Heavy Duty Pressure Transducer, sealed gage, 0 psi to 200 psi, 4.75 V to 5.25 V input, ratiometric: 5.0 Vdc to 4.5 Vdc output, 1/4-18 NPT, Metri-Pack 150, Standard (UL V-0), list price: $24 - PX3AN1BH200PSAAX - Honeywell Sensing & IoT
Fort Mill, SC, United States
PX3 Series Heavy Duty Pressure Transducer, sealed gage, 0 psi to 200 psi, 4.75 V to 5.25 V input, ratiometric: 5.0 Vdc to 4.5 Vdc output, 1/4-18 NPT, Metri-Pack 150, Standard (UL V-0), list price: $24
PX3AN1BH200PSAAX
PX3 Series Heavy Duty Pressure Transducer, sealed gage, 0 psi to 200 psi, 4.75 V to 5.25 V input, ratiometric: 5.0 Vdc to 4.5 Vdc output, 1/4-18 NPT, Metri-Pack 150, Standard (UL V-0), list price: $24 PX3AN1BH200PSAAX
*Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error Band (TEB) ±1.0 %FSS from -20°C to 85°C: Provides the most comprehensive, clear and meaningful indication of the sensor's true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. High insulation resistance and dielectric strength: Protects the user and sensor in high over-voltage situations, and ensures that the device is compliant with industry standards. High EMC performance: Operates reliably in the presence of electro-magnetic fields, such as near wireless signals, RF communication, and electrical devices. High external freeze/thaw resistance: Survives exposure to frost, commonly found in refrigeration systems. Reduced current consumption: Helps to reduce energy costs, and enhances product life if used in battery driven systems. Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell's SPT Series. Differentiation Optional diagnostics mode: Beneficial in applications where the sensor functionality and the need to know internal or external failure modes is critical. Great customer value: Multiple configuration possibilities provide flexibility of use in the application with no upfront NRE or tooling charges. Durable: Provides the tough environmental specifications needed, including insulation resistance and dielectric strength, external freeze-thaw resistance, and EMC performance.

*Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator.

Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F].

Value to Customers

  • Total Error Band (TEB) ±1.0 %FSS from -20°C to 85°C: Provides the most comprehensive, clear and meaningful indication of the sensor's true measurement performance over a specified temperature range; small error promotes system uptime and efficiency.
  • High insulation resistance and dielectric strength: Protects the user and sensor in high over-voltage situations, and ensures that the device is compliant with industry standards.
  • High EMC performance: Operates reliably in the presence of electro-magnetic fields, such as near wireless signals, RF communication, and electrical devices.
  • High external freeze/thaw resistance: Survives exposure to frost, commonly found in refrigeration systems.
  • Reduced current consumption: Helps to reduce energy costs, and enhances product life if used in battery driven systems.
  • Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell's SPT Series. Differentiation
  • Optional diagnostics mode: Beneficial in applications where the sensor functionality and the need to know internal or external failure modes is critical.
  • Great customer value: Multiple configuration possibilities provide flexibility of use in the application with no upfront NRE or tooling charges.
  • Durable: Provides the tough environmental specifications needed, including insulation resistance and dielectric strength, external freeze-thaw resistance, and EMC performance.
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
480-6702-ND
Pressure Sensors, Transducers - Industrial 480-6702-ND
PRESSURE TRANSDUCER 200PSI NPT

PRESSURE TRANSDUCER 200PSI NPT

Supplier's Site Datasheet
Pressure Transducer, 200Psi, 1/4-18 Npt; Operating Pressure Max Honeywell - 78Y6219 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 200Psi, 1/4-18 Npt; Operating Pressure Max Honeywell
78Y6219
Pressure Transducer, 200Psi, 1/4-18 Npt; Operating Pressure Max Honeywell 78Y6219
PRESSURE TRANSDUCER, 200PSI, 1/4"-18 NPT; Operating Pressure Max:200psi; Sensor Output:Ratiometric; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:PX3 SeriesRoHS Compliant: Yes

PRESSURE TRANSDUCER, 200PSI, 1/4"-18 NPT; Operating Pressure Max:200psi; Sensor Output:Ratiometric; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:PX3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number PX3AN1BH200PSAAX 480-6702-ND 78Y6219
Product Name PX3 Series Heavy Duty Pressure Transducer, sealed gage, 0 psi to 200 psi, 4.75 V to 5.25 V input, ratiometric: 5.0 Vdc to 4.5 Vdc output, 1/4-18 NPT, Metri-Pack 150, Standard (UL V-0), list price: $24 Pressure Sensors, Transducers - Industrial Pressure Transducer, 200Psi, 1/4-18 Npt; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor or Transducer Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Signal Output Analog Voltage Analog Voltage Ratiometric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - D6F-PH Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Differential
View Details
Flush pressure sensor with display - PI1814 - ifm electronic gmbh
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
Pressure Sensor - AXCA Series - 15 PSI-A-4V-MIL-A4DAF-N - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Absolute
Media Gas
View Details
HVAC Explosionproof Electric Sensors and Switches, ExCos/ExBin Range -  - Rotork plc
Specs
Pressure Measurement Gauge
Material Gas
Working Pressure Range 1.09 psi (0.7656 m H2O)
View Details