Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range.
The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere.
The NSC Series sensors are intended for use with non-corrosive, non-ionic gases, such as air. Port 1 can also be used for non-corrosive, non-ionic liquids on sensors rated above 60 mbar | 6 kPa | 1 psi.
The NSC Series offers numerous package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications. These sensors offer infinite resolution on the pressure signal. Frequency response is also typically limited only by the end user’s system.
All products are designed and manufactured according to ISO 9001.
Pressure Sensor 150PSI (1034.21kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 129.5 mV (5V) 8-DIP (0.524", 13.30mm), Top Port
PRESSURE SENSOR, 0 TO 150PSI, SINGLE AXIAL BARBED; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Axial; Supply Current:1.5mA; No. of Pins:8Pins RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | NSCDANN150PGUNV | 480-3649-ND | 56T3537 |
Product Name | TruStability™ NSC Series, Uncompensate/Unamplified, analog, SIP AN: single axial barbed port, gage, 0 psi to 150 psi | Pressure Sensors, Transducers | Pressure Sensor, 0 To 150Psi, Single Axial Barbed; Operating Pressure Max Honeywell |
Device Category | Sensor | Sensor | Sensor; Sensor or Transducer |
Sensor Technology | Semiconductor Piezoresistive | ||
Measurement Type | Absolute; Differential; Gauge | Gauge | Gauge; Gauge |
Media | Liquid; Gas |