Honeywell proposes the PX3 Series catalog listing PX3AF1BH300PSAAX as an economical alternative to PX2AF1XX300PSAAX whenever the PX3 Series can meet the application requirements.
Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated and compensated for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. These transducers measure absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed gage versions have an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards.
Value to Customers
PRESSURE TRANSDUCER PSIG 300PSI
Honeywellâs PX2 Series Heavy Duty Pressure Transducer is a range of highly configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless steel housing. The PX2 Series is fully calibrated and compensated for offset, sensitivity, temperature effects and non-linearity using the on-board ASIC. The PX2 Series is compatible with a variety of harsh substances, including brake fluid, engine oil, tap water and compressed air. The PX2 series will offer protection up to IP69K, and 100 V/m radiated immunity allow for reliable performance in tough environments.
Fast Response Time. Energy Efficient. Highly Reliable
Pressure Reading Type = Sealed Gauge
Minimum Pressure Reading = 0psi
Maximum Pressure Reading = 300psi
Accuracy = ±0.25 %
Output Type = Ratiometric
Media Measured = Air, Brake Fluid, Hydraulic Fluid, Oil, Refrigeration Fluid, Water
Electrical Connection = Delphi Metri-Pack Connector
Analogue Output = 5 V
Response Time = <2 ms
Maximum Current = 5 mA
Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | PX2AF1XX300PSAAX | 480-3833-ND | 8315600 |
Product Name | PX2 Series Heavy Duty Pressure Transducer, sealed gage, 0 psi to 300 psi, 4.75 V to 5.25 V input, ratiometric: 5.0 Vdc 10 %Vs to 90 %Vs output, 7/16-20 UNF 1/4 in 45° Flare Female Schrader (SAE J | Pressure Sensors, Transducers - Industrial | |
Device Category | Sensor or Transducer | Sensor or Transducer | Sensor |
Sensor Technology | Semiconductor Piezoresistive | ||
Measurement Type | Absolute; Gauge; Sealed | Gauge; Sealed | Gauge; Sealed |
Media | Liquid; Gas | Liquid; Gas; Air, Brake Fluid, Hydraulic Fluid, Oil, Refrigeration Fluid, Water | |
Signal Output | Analog Voltage | Analog Voltage | Analog Voltage; Ratiometric |