The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.
Honeywell Sensing & IoT | |
---|---|
Product Category | Pressure Sensors |
Product Number | 26PCBFC2G |
Product Name | 26PC Series, compensated/unamplified, gage,0 psi to 5 psi, 2x2 DIP, luer port |
Device Category | Sensor |
Sensor Technology | Semiconductor Piezoresistive |
Measurement Type | Absolute; Gauge |
Media | Liquid; Gas |
Features | Temperature Compensated |