PMP450 , 1000 PSIA , Pressure Sensor (Industrial) , 0-5 VDC, 3 Wire Output (False Absolute) , Stainless Steel , 1/4-18-NPT Thread , Absolute , Din Connector
FUTEK Advanced Sensor Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | FSH03182 |
Product Name | PMP450 Pressure Sensor (Industrial) |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge |
Measurement Type | Absolute |
Media | Liquid; Gas |