Features: Kitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC
Input voltage 12-36VDC
0-15 psig to 0-5000 psig ranges
1/4" NPT male fitting
4-20mA or 0-5VDC output
316 Stainless steel wetted parts
IP65 Electrical connection (when used with mating cable)
12 month warranty
Features:
Kitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-25psig, 316SS Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC
- Input voltage 12-36VDC
- 0-15 psig to 0-5000 psig ranges
- 1/4" NPT male fitting
- 4-20mA or 0-5VDC output
- 316 Stainless steel wetted parts
- IP65 Electrical connection (when used with mating cable)
- 12 month warranty