Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.09" (2.29mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module
DigiKey | |
---|---|
Product Category | Pressure Sensors |
Product Number | 480-1919-ND |
Product Name | Pressure Sensors, Transducers |
Device Category | Sensor |
Measurement Type | Differential |
Signal Output | Analog Voltage |
Features | Temperature Compensated |