TE Connectivity Pressure Sensors, Transducers 86A3R-000000-150PG

Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 150 Proof Pressure Range : 3X Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band (PCT) : ± 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 86A3R-000000-150PG - TE Connectivity
Berwyn, PA, United States
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 150 Proof Pressure Range : 3X Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Gauge Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Total Error Band (PCT) : ± 3

Configuration Features


  • Electrical Connection : 6" Ribbon Cable

Dimensions


  • Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 150
  • Proof Pressure Range : 3X

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Gauge
  • Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Total Error Band (PCT) : ± 3
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1496-5-ND
Pressure Sensors, Transducers 223-1496-5-ND
Pressure Sensor 150PSI (1034.21kPa) Vented Gauge 0.5 V ~ 4.5 V Module

Pressure Sensor 150PSI (1034.21kPa) Vented Gauge 0.5 V ~ 4.5 V Module

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 86A3R-000000-150PG 223-1496-5-ND
Product Name Pressure Sensors, Transducers
Device Category Sensor Sensor
Measurement Type Gauge Gauge
Working Pressure Range 150 psi (106 m H2O) 150 psi (106 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 11100501-00 - TE Connectivity
TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range 290 psi (204 m H2O)
View Details
Low Cost Pressure Transducers - 10218851-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
 - 11105720-00 - TE Connectivity
TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
 - 10215939-00 - TE Connectivity
TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1500 psi (1056 m H2O)
View Details