In order to simplify installation of pressure sensors for control panel applications, American Sensor Technologies offers the AST4200 Panel Mount Pressure Sensor. The traditional method involves only adapters from the sensor to the panel. However, the innovative AST4200 is mounted through the panel to aid in eliminating potential leak paths.
American Sensor Technologies, Inc. - AST | |
---|---|
Product Category | Pressure Sensors |
Product Number | AST4200-J-10000-P |
Product Name | Millivolt Panel Pressure Sensor AST4200 |
Device Category | Sensor; Sensor or Transducer |
Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
Measurement Type | Gauge; Compound (optional feature); Sealed (optional feature) |
Media | Liquid; Gas |
Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |