Guangdong Huasheng Nanotechnology Co., Ltd. Datasheets for Plating and Anodizing Equipment

Plating equipment and anodizing equipment is used to apply a finish to a products to increase its durability or to resist corrosion.
Plating and Anodizing Equipment: Learn more

Product Name Notes
anti-corrosion and lubrication In industrial applications, pipelines are widely used for transporting oil, natural gas, chemicals, gases, drinking water, and sewage. However, corrosion and wear caused by internal media can...
DA600-Diamond Coating Equipment Uniform temperature field; double-layer water-cooling structure, which can ensure the synthesis of various thicknesses and large-area ultra-nanocrystallin e, nanocrystalline and micrometer crystalline diamond. The filament has a...
Specilized coating equipment for band saw BLD series equipment is Huasheng's brand new PVD coating machine specially used for band saw tool coating. BLD series is equipped with fully automated...
AC1500ULTRA innovatively combines the advantages of PECVD (Plasma-Enhanced Chemical Vapor Deposition) technology and arc technology to create an outstanding coating solution. Based on the PECVD high-hard carbon film, it further...
Compact DLC Coating Equipment for Small-Batch Wear-Resistant and Low-Friction Coating Production Huasheng DLC800 is a compact DLC coating machine designed for small-batch industrial coating production. It combines magnetron sputtering and...
DECO1000 is a compact decorative PVD coating equipment designed for manufacturers of watches, jewelry, bathroom hardware, electronic accessories, tableware, and small decorative parts. It combines multi-arc ion plating and magnetron...
DECO1550 is a medium-to-large decorative PVD coating equipment designed for manufacturers that require higher loading capacity, stable decorative coating quality, and flexible color coating production. With a larger effective coating...
DECO1700 is a large-capacity decorative PVD coating equipment designed for industrial manufacturers that need high-volume coating production, larger loading space, and flexible decorative coating processes. With an effective coating area...
DECO800 is a compact decorative PVD coating equipment designed for small-size products and flexible batch production. It combines arc ion plating, magnetron sputtering, and PECVD technology to support decorative coatings...
DLC1500 is a large-capacity DLC coating machine designed for industrial mass production. It combines magnetron sputtering and PECVD technology to produce low-friction, wear-resistant DLC coatings with smooth surface quality and...
G4plus is an advanced coating equipment that integrates the advantages of High Power Impulse Magnetron Sputtering (HIPIMS) and Arc (ARC) technologies. It features a new four-target design, offering greater flexibility...
GFOUR is Huasheng’s latest high-power pulsed magnetron sputtering coating equipment. It is equipped with four magnetron cathodes, each capable of independent high-power pulse output, and a highly adaptable bias system...
HD800 is Huasheng’s new-generation hybrid PVD coating equipment, designed for cutting tool manufacturers and industrial users who need stable coating quality, higher batch capacity, and flexible process development. Based on...
Huasheng LTMC equipment uses low temperature plasma chemical vapor deposition (PCVD) for metal ceramic diffusion treatment. In a vacuum environment below 150°C, plasma activates process gases containing silicon, boron and...
HuaSheng newly launched WO1500 PVD coating machine for circular saw blades, specializing in the design and development of customized coating solutions for conventional/non-sta ndard circular saw blades, using a unique...
Industrial diamond-like carbon coating equipment for high-hardness, low-friction and wear-resistant ta-C coatings. TC800 PLUS-F is a hybrid DLC coating equipment independently developed by Huasheng. It integrates ion source technology, magnetron...
MD1500 is a customized arc coating equipment for saw blade coating. Designed for industrial saw tool manufacturers, it supports stable PVD arc coating, WET lateral etching, strong coating adhesion, and...
MD1800 is a custom-designed PVD arc coating system for broach manufacturers and industrial tool producers. Unlike standard coating machines, MD1800 is configured according to the customer’s broach size, loading method,...
MD200 is a compact arc ion plating system designed for small-batch production, non-standard tools, and resharpened tool coating. With 4 arc sources and WET lateral hot filament etching, it delivers...
MD500 is a multi-arc ion plating coating system designed for small and medium-batch cutting tool production, especially suitable for carbide end mills, drills, inserts, and resharpened tools. It integrates advanced...
MD800 Plus is a high-capacity arc ion plating system for industrial cutting tool coating lines. Equipped with multi-arc ion plating technology and WET lateral hot filament etching, it is designed...
OPT-E is an electron beam optical coating machine for optical and functional thin films on glass, quartz, silicon wafers and ceramics. Applications include mobile 3D glass, precision optical lenses and...
OPT-S 1500 is a magnetron sputtering optical coating machine with a Φ940 × H1000 mm effective coating area and a Φ1200 × H1650 mm chamber. It uses ion-source etching and...
OPT-S 1700 is a magnetron sputtering optical coating machine with a Φ940 × H1200 mm effective coating area and a Φ1200 × H1900 mm chamber. It uses ion-source etching and...
OPT-S 1800 is a magnetron sputtering optical coating machine with a Φ940 × H1600 mm effective coating area and a Φ1200 × H2180 mm chamber. It uses ion-source etching and...
OPT-S 800 is a magnetron sputtering optical coating machine with a Φ650 × H450 mm effective coating area and a Φ1150 × H980 mm chamber. It uses ion-source etching and...
OPT-T is thermal evaporation optical coating equipment for metallic reflective and decorative films on plastic substrates, including ABS, PP, PC, TPU and PET. The machine uses resistance heating to evaporate...
TC800 is a new composite coating machine independently developed by Huasheng. It integrates the advantages of ion source technology, magnetron sputtering (MS), and multi-arc ion plating (MAIP) into a single...
TC800 PLUS is Huasheng’s industrial ta-C / DLC coating equipment developed for manufacturers that require high-hardness, low-friction coatings, stable production efficiency, and reliable industrial performance. By integrating plasma etching, magnetron...
The 530L is an industrial CVD coating equipment system developed for cutting tools, dies and other components that require hard, wear-resistant coatings. Its 530 × 1600 mm reactor, 400 kg...
The 560L is a high-capacity CVD coating machine for industrial cutting tool, die and wear-component production. It combines a 560 × 1600 mm reactor with a maximum loading capacity of...
The CVA 190 L is a compact chemical vapor aluminizing equipment system for turbine blades and other high-temperature components that require oxidation- and corrosion-resistant aluminide diffusion layers. It uses a...
The CVA 440 L is a chemical vapor aluminizing system developed for turbine blades, engine hot-section parts and other components exposed to high-temperature oxidation and corrosion. Based on chemical vapor...
The HD series are built upon Huasheng's brand-new composite coating technology platform, enabling a composite process framework integrating high-ionization sputtering and arc processes. The films fabricated through this technology exhibit...
The HD500 is built upon Huasheng's brand-new composite coating technology platform, enabling a composite process framework integrating high-ionization sputtering and arc processes. The films fabricated through this technology exhibit broader...
The Huasheng WCC800 coating equipment adopts the DC+HiPIMS magnetron sputtering deposition process, capable of preparing various coatings such as WC and TiAlN with strong adhesion and stable, reliable performance. It...
The LAS800 laser-filtered arc coating deposition system is a high-performance surface treatment solution developed for advanced industrial applications. It combines pulsed laser and arc technology with a rectangular magnetic filtering...
The TLC series anode layer ion source coating equipment integrates advanced Magnetron Sputtering (MS) and anode layer ion source technology, offering enhanced performance for high-quality thin film deposition. The anode...