Linde Advanced Material Technologies Datasheets for Thermal Spray Equipment
Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface.
Thermal Spray Equipment: Learn more
Product Name | Notes |
---|---|
An economic and manual controller, TAFA Model 3710 features easy-to-use controls in a compact, wall-mountable cabinet. The unit can control two powder feeders, one at a time, and has an... | |
Designed for small internal diameter coating jobs, TAFA Model 2700 can deposit coatings into diameters as small as 1.5”. It offers two spray angle configurations, 45° and straight-ahead, and is... | |
Lightweight and portable, the TAFA Model BP-400 is an ultra-versatile push wire delivery arc spray system. It’s cost-effective, easy to operate and can be used in both handheld and robotic... | |
Original equipment components for our TAFA spray systems are designed and manufactured to precise tolerances, and our tips, barrels, nozzles, anodes, cathodes and other critical components maximize equipment up-time. Utilizing... | |
Our high-powered DC plasma spray system delivers superior-quality coatings at a dramatically low cost. When compared to conventional plasma systems, the TAFA Model 7700PJ spray rates are 3 to 6... | |
Our original liquid-fueled HP/HVOF system, the Model JP-5000 system remains unparalleled in coating consistency and reproducibility. It features a semi-automatic rotometer-controlled console that controls all operating parameters including cooling water,... | |
TAFA Model 2086A is a versatile production gun designed for internal diameter coating applications. It is available in three spray angles, 45°, 60° and straight-ahead, and can deposit coatings into... | |
TAFA Model 7700AP (Air Plasma) is a modular, closed-loop, mass flow control based system. It has an easy-to-operate touchscreen, unlimited recipe storage and delivers real-time feedback, all to ensure consistent... | |
TAFA Model SG-100 is an 80 kW, multi-mode plasma spray torch that is capable of producing subsonic, Mach I and Mach II gas velocity levels. Its versatility allows you to... | |
TAFA Model SG-200 is a versatile 40 kW thermal spray torch, ideal for production environments that require rapid, uniform and repeatable coatings. Its unique design is suited for machine mounting,... | |
TAFA Model SG-2100 is intended for coating the smallest internal diameters (IDs) and other difficult-to-access areas where metallic, carbide or oxide ceramic coatings are required. With a body diameter of... | |
The Mode l 7700GF system is a cost-effective, efficient and safe way to produce high-quality gaseous-fueled HVOF coatings. The system uses closed-loop adjustment and control of spray parameters to reduce... | |
The Model 7780 UPCC is a multi-process control system that can monitor and control multiple spray processes such as single-cathode air plasma spray (APS), HE plasma, PlazJet II, GF-HVOF, LF-HVOF... | |
The TAFA Model 5220 is a kerosene-fueled HP/HVOF gun that is used to achieve extremely high coating densities. The unique design of this gun allows it to produce particle velocities... | |
The TAFA Model 8200 is a kerosene-fueled HP/HVOF gun that is used to achieve extremely high coating densities. More efficient than the Model 5220 Standard Gun, it offers the same... | |
The TAFA Model 825 JPid is a kerosene-fueled HP/HVOF gun that achieves quality carbide coatings on inside diameters as small as 8” /203 mm. The model is ideal for... | |
The TAFA Model 9910i CoArc™ twin-wire arc spray system is the next generation of the renowned TAFA arc spray product line. With closed-loop control of the spray process, the system... | |
The TAFA Models 8830MHU and 8835MHU puller arc spray systems are proven performers, consistently delivering high-quality coatings with minimal operator adjustment. They’re designed to optimize particle atomization and spray pattern... | |
This heavy-duty arc spray gun offers precision spray rates, high-volume air flow and up to 350 amp capability. Machine-mounted or handheld, the TAFA Model 9935 features an improved nozzle design... | |
This heavy-duty arc spray gun offers precision spray rates, high-volume air flow and up to 350 amp capability. Machine-mounted or handheld, the TAFA Model 9985 features an improved nozzle design... | |
With the Model JP-8000™ system, you’ll get advanced features including PLC-based closed-loop mass flow controls, an intuitive touchscreen and constant process monitoring. The system is designed for maximum safety and... | |
With unmatched flexibility, TAFA Model 6600XL is ideal for research applications and production environments. It is rugged, reliable and based on jeweled critical orifice controls—converting pressure measurement to flow readings. |