Knight Optical (UK) Ltd Plane Mirror General Purpose Grade Silver (96% vis/NIR) 40mmdia x 3mmthk MGS4022

Description
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more

Suppliers

Company
Product
Description
Supplier Links
Plane Mirror General Purpose Grade Silver (96% vis/NIR) 40mmdia x 3mmthk - MGS4022 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plane Mirror General Purpose Grade Silver (96% vis/NIR) 40mmdia x 3mmthk
MGS4022
Plane Mirror General Purpose Grade Silver (96% vis/NIR) 40mmdia x 3mmthk MGS4022
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard. We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:... Enhanced aluminium 94%R for visible applications. >98% dielectric for laser use in visible applications. UV aluminium for UV applications down to 180nm. 98.5% dielectric for laser use in the NIR applications. Ion-plated silver for NIR-2000nm applications. Protected gold for 750nm to far infra-red applications. Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available. Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes. Read more

Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications.
Our stock range of front surface plane mirrors are made from good quality float glass and are generally available in thicknesses of 1mm, 3mm and 6mm thk as standard.
We stock these general purpose plane mirror front surface in a wide range of coatings to meet most applications:...
Enhanced aluminium 94%R for visible applications.
>98% dielectric for laser use in visible applications.
UV aluminium for UV applications down to 180nm.
98.5% dielectric for laser use in the NIR applications.
Ion-plated silver for NIR-2000nm applications.
Protected gold for 750nm to far infra-red applications.
Stock general purpose grade mirrors can also be edges to smaller diameters and other shapes at short notice. These mirrors are generally stocked in large sheets so larger sizes up to 1100x940mm are available.
Our quality general purpose grade mirrors are typically used in lighting, illumination and projector applications. Our range of thin 1mm thk front surface mirrors are light in weight and therefore useful in scanning applications. Other usages of plane front surface mirrors are periscopes and telescopes.
Read more

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mirrors
Product Number MGS4022
Product Name Plane Mirror General Purpose Grade Silver (96% vis/NIR) 40mmdia x 3mmthk
Wavelength Range 450 to 2000 nm (4500 to 20000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UVFS λ/4 D50.8x12 Protective Au Mirrors - 124-018 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Diameter/Width 50.8 mm (2 inch)
Thickness 12 mm (0.4724 inch)
Mirror Materials C7980
View Details
Corner mirror for safety light grids - EY1008 - ifm electronic gmbh
Specs
Mirror Materials aluminium epoxy-powder coated; plastics; Accessories: steel galvanised
View Details
ULE®Mirror -  - Zygo Corporation
Zygo Corporation
Specs
Mirror Types Flat Mirror; Parabolic Mirror; Reflector; Spherical Mirror; Aspheric, EUV, Light-Weighted, Monolithic
Mirror Materials ULE®
View Details
Optical Mirror -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Diameter/Width 10 to 50.8 mm (0.3937 to 2 inch)
Thickness 2 to 6.35 mm (0.0787 to 0.2500 inch)
Mirror Materials BK7 Glass; Fused Silica; K
View Details